EN
  • EN
  • DE

XC6109N09ANR

Part No XC6109N09ANR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description Voltage Detector with Delay Type Capacitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281576-XC6109N09ANR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6109N09ANR CAD Model

Description

The XC6109N09ANR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This IC is commonly used in microprocessor systems and other electronic circuits to ensure stable and reliable operation by preventing malfunctions caused by low voltage conditions.

Applications:

  • Microprocessor Systems: Used to monitor the supply voltage of microprocessors and trigger a reset when the voltage is too low.
  • Memory Protection: Employed to protect memory data by triggering a reset during power failures.
  • Power Management Circuits: Integrated into power management systems to ensure stable power supply conditions.
  • Battery-Powered Devices: Used in battery-powered devices to prevent erratic behavior due to low battery voltage.

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels and provides a reset signal.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in a compact package for space-constrained applications.
  • Adjustable Hysteresis: Allows for adjusting the hysteresis to prevent false resets.
  • Open Drain Output: Provides an open drain output that can be used with an external pull-up resistor.
  • Operating Voltage Range: Operates over a wide voltage range.

Benefits:

  • Enhanced System Stability: Ensures stable operation by preventing malfunctions caused by low voltage conditions.
  • Data Protection: Protects memory data by triggering a reset during power failures.
  • Extended Battery Life: Low supply current minimizes power consumption, extending battery life.
  • Compact Design: Small package size enables integration in space-constrained applications.

Technical Specifications:

The XC6109N09ANR voltage detection threshold is pre-set to 0.9V. It operates with a supply voltage range typically from 1.6V to 5.5V. The supply current is typically a few microamps. The device is available in a small SOT-23 package. It is designed to operate over a specified temperature range. The exact specifications will vary depending on the configuration and should be verified with the manufacturer's datasheet.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess