EN
  • EN
  • DE

HMC241QS16E

Part No HMC241QS16E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP4T NON-REFLECTIVE SWITCH, DC - 3.5 GHz | IC RF SWITCH SP4T 3.5GHZ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range DC ~ 3.5GHz
Isolation 26dB
Insertion Loss 1dB
Test Frequency 3.5GHz
P1dB 25dBm
IIP3 44dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number HMC241
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181160-HMC241QS16E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC241QS16E CAD Model

Description

The HMC241QS16E from Analog Devices Inc. is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch that operates in the frequency range of DC to 3.5 GHz. This versatile component is housed in a compact QSOP package, making it an ideal choice for space-constrained applications.

Key Features

  • Frequency Range: The device supports a wide frequency range from DC to 3.5 GHz, accommodating various RF applications from baseband to high-frequency operations.
  • Non-Reflective Design: Its non-reflective nature ensures minimal signal interference, which is crucial for maintaining signal integrity in RF systems.
  • High Isolation: The switch provides excellent isolation between ports, typically greater than 50 dB, reducing crosstalk and enhancing overall system performance.
  • Low Insertion Loss: With an insertion loss of typically 2.5 dB at 2 GHz, the HMC241QS16E ensures efficient signal transmission with minimal attenuation.
  • Fast Switching Speed: The switch boasts a fast switching speed of 10 ns, enabling quick transitions between channels, which is beneficial for time-sensitive applications.
  • Single Positive Control Line Per Path: The switch's control interface is user-friendly, requiring only a single positive control voltage for each path, simplifying the control logic.
  • QSOP Package: Packaged in a 16-lead QSOP, the HMC241QS16E offers a compact footprint, making it suitable for densely populated PCBs.

Applications

The HMC241QS16E is designed for use in a variety of applications, including but not limited to:

  • Wireless Infrastructure
  • Test Equipment and Sensors
  • Base Station
  • Military and Space
  • RF/IF Signal Routing

This Analog Devices Inc. switch is a robust solution for designers looking to enhance the performance of their RF systems with a reliable, high-quality component. The HMC241QS16E's combination of wide frequency range, high isolation, low insertion loss, and fast switching speed makes it a versatile choice for meeting the demanding requirements of modern RF applications.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,083 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess