EN
  • EN
  • DE

XC6108C35BMRN

Part No XC6108C35BMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412836-XC6108C35BMRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6108C35BMRN CAD Model

Description

The XC6108C35BMRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor the supply voltage of a system and generate a reset signal when the voltage drops below a predetermined threshold. This is crucial for preventing malfunctions or data corruption in microcontrollers and other sensitive electronic components caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensures reliable reset of microcontrollers during power-up or brownout conditions.
  • Power Supply Monitoring: Continuously monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls outside acceptable limits.
  • Battery-Powered Devices: Helps prevent deep discharge of batteries by detecting low voltage conditions and initiating a controlled shutdown.
  • Industrial Control Systems: Ensures stable operation of critical control systems by monitoring voltage levels and preventing malfunctions caused by voltage drops.
  • Automotive Electronics: Monitors voltage levels in automotive systems to protect sensitive electronic components from damage due to voltage fluctuations.

Features

  • High Accuracy Voltage Detection: Provides precise and reliable voltage detection with minimal error.
  • Low Operating Voltage: Operates efficiently at low supply voltages, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package, minimizing board space requirements.
  • Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Built-in Hysteresis: Prevents output chattering and ensures stable operation by introducing a difference between the rising and falling threshold voltages.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, increasing their operating time.
  • Simplified Circuit Design: Integrates all necessary components for voltage detection and reset generation into a single chip.
  • Increased System Stability: Provides a stable and reliable reset signal, ensuring proper system operation.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The XC6108C35BMRN has a detection voltage of 3.5V. It comes in a SOT-25 package. The output configuration is N-channel open drain. It's RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess