The B57236S250M is a PTC (Positive Temperature Coefficient) thermistor from EPCOS (TDK). This type of thermistor exhibits a significant increase in resistance as its temperature rises beyond a specific threshold (the Curie temperature). They are primarily used for circuit protection and self-regulating heating applications.
Applications
- Overcurrent protection in power supplies and electronic circuits
- Overload protection for motors and transformers
- Short-circuit protection
- Self-regulating heaters and heating elements
- Inrush current limiting
Features
- Positive Temperature Coefficient (PTC) characteristic
- Self-resetting protection
- Compact and space-saving design
- High reliability and long service life
- Flame-retardant epoxy coating
Benefits
- Provides reliable overcurrent and overtemperature protection
- Eliminates the need for manual resetting after a fault condition
- Reduces board space requirements
- Ensures safe and stable operation of electronic equipment
- Increases the lifespan of protected components
Technical Specifications
Operating Voltage: Varies, typically up to 265VAC
Switching Temperature (Curie Temperature): This depends on the exact variant.
Resistance at 25°C (R25): This value is variable based on the exact part number details, consult datasheets for specific value.
Maximum Current: Varies depending on application and part number variant
Material: Ceramic semiconductor
Termination: Typically radial or axial leads depending on form factor.