EN
  • EN
  • DE

ZB4BV18G5

Part No ZB4BV18G5
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Illumination Source
Description CONFIG SW LAMP LED ORNG 110-120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type LED
Color Orange
Voltage 110 ~ 120V
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1561006-ZB4BV18G5
Ultra Librarian 3D Model Ultra Librarian ZB4BV18G5 CAD Model

Description

N

You May Also Be Interested in

EAO
CONFIG SWITCH LAMP LED RED 24V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED YLW 12V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED BLUE 28V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED BLUE 28V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED WHITE 24V
Need more? Email Us
EAO
CONFIG SW LAMP INCAND CLEAR 36V
Need more? Email Us
EAO
CONFIG SW LAMP INCAND CLEAR 48V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED WHITE 24V
Need more? Email Us
EAO
CONFIG SWITCH LAMP SOCKET 28V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess