EN
  • EN
  • DE

XC6102E626MR-G

Part No XC6102E626MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153783-XC6102E626MR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6102E626MR-G CAD Model

Description

The XC6102E626MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed for monitoring power supply voltages in electronic circuits and providing a reset signal when the voltage drops below a specified threshold. This function is crucial for preventing malfunctions and ensuring stable operation of microcontrollers and other critical components.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up and brown-out conditions.
  • Power supply monitoring: Monitors power supply voltages to ensure they remain within specified limits.
  • Battery voltage monitoring: Monitors battery voltage levels in portable devices to prevent deep discharge.
  • System reset circuits: Provides a system-level reset signal to multiple components in an electronic system.
  • Watchdog timers: Can be used in conjunction with watchdog timers to detect and recover from software errors.

Features:

  • Precise voltage detection: Accurately monitors power supply voltages.
  • Low power consumption: Minimizes power dissipation in battery-powered devices.
  • Small package size: Allows for use in miniaturized devices.
  • Adjustable detection voltage: Can be configured to detect different voltage levels.
  • Built-in hysteresis: Prevents oscillation near the detection threshold.

Benefits:

  • Improved system reliability: Prevents malfunctions caused by low voltage conditions.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Flexible design: Adjustable detection voltage allows for use in various applications.
  • Space saving: Small package size allows for higher component density on the PCB.
  • Simplified design: Easy to integrate into existing systems with minimal modifications.

Additional Details:

The XC6102E626MR-G features a CMOS output with a push-pull or open-drain configuration. The detection voltage is factory-set, so it's important to consult the datasheet to confirm the correct voltage threshold for the application. The device is available in a small package footprint for space-constrained applications. It also complies with RoHS environmental standards. The specified detection voltage is 6.2V.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us
Zarlink
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Microchip Technology
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7449 $59.5920
190+ $0.6112 $116.1280
295+ $0.5922 $174.6990
405+ $0.5730 $232.0650
525+ $0.5539 $290.7975
700+ $0.4967 $347.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,788 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess