EN
  • EN
  • DE

XBS303V17R-G

Part No XBS303V17R-G
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Schottky Barrier Diode, 3A, 30V Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281438-XBS303V17R-G
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XBS303V17R-G CAD Model

Description

The XBS303V17R-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. It is commonly used in microcontrollers, CPUs, and other digital circuits to prevent erratic behavior or data corruption caused by low voltage conditions.

Applications

  • Microcontroller reset circuits: Ensures that the microcontroller starts in a known state after a power failure or voltage drop.
  • CPU reset circuits: Prevents CPU malfunctions due to low voltage conditions.
  • Power management systems: Monitors voltage levels and initiates appropriate actions to protect the system.
  • Battery-powered devices: Detects low battery voltage and triggers a shutdown or warning signal.
  • Industrial control systems: Protects sensitive electronic components from voltage fluctuations.

Features

  • High accuracy detection voltage: Precisely monitors the voltage level with minimal deviation.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package: Available in compact packages like SOT-23 or similar for space-constrained applications.
  • Open drain output: Allows for flexible connection to other circuits and pull-up resistors.
  • Hysteresis: Prevents chattering or oscillation around the threshold voltage.
  • Wide operating temperature range: Operates reliably over a broad range of temperatures.

Benefits

  • Improved system reliability: Prevents malfunctions and data corruption caused by low voltage conditions.
  • Extended battery life: Low current consumption contributes to longer operating times in battery-powered devices.
  • Simplified design: Easy to integrate into existing circuits with minimal external components.
  • Compact solution: Small package size allows for use in space-constrained applications.
  • Robust operation: Hysteresis and wide operating temperature range ensure reliable performance in various environments.

Additional Details

The XBS303V17R-G typically has a detection voltage around 1.7V. The specific detection voltage can vary depending on the exact part number. It's crucial to consult the datasheet for the precise detection voltage, release voltage, and other critical parameters. Proper layout and decoupling are important to ensure stable and accurate operation. Always refer to the manufacturer's datasheet for detailed electrical characteristics, application recommendations, and safety precautions before using this device. The output is usually an N-channel open drain, requiring an external pull-up resistor. Consider the pull-up resistor value when designing the circuit.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,037 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess