EN
  • EN
  • DE

TTRN-0530H-022-T

Part No TTRN-0530H-022-T
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 383286-TTRN-0530H-022-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTRN-0530H-022-T CAD Model

Description

The TTRN-0530H-022-T is a common mode choke meticulously engineered by Toko America Inc. to suppress unwanted noise within electronic circuits. These components are vital for minimizing electromagnetic interference (EMI) and ensuring optimal signal integrity, particularly in noise-sensitive applications.

Applications

      
  • LED Lighting Systems: Filters common mode noise in LED driver circuits to prevent flickering and ensure consistent light output.
  •   
  • Switching Power Supplies: Suppresses noise generated by switching transistors, improving power supply efficiency and reducing EMI.
  •   
  • Medical Imaging Equipment: Protects sensitive medical imaging devices from electromagnetic interference, ensuring accurate and reliable diagnostic results.
  •   
  • Industrial Control Systems: Enhances the noise immunity of industrial control systems, guaranteeing reliable operation in harsh environments.
  •   
  • Data Communication Interfaces: Filters noise in data communication interfaces, such as Ethernet and USB, to maintain data integrity and prevent signal degradation.

Features

      
  • High Attenuation of Common Mode Noise: Effectively blocks common mode noise across a broad frequency spectrum.
  •   
  • Minimal Impact on Differential Signals: Maintains signal integrity by minimizing distortion of differential signals.
  •   
  • High Saturation Current Capability: Designed to handle substantial current levels without performance degradation.
  •   
  • Surface Mount Packaging: Enables efficient and automated assembly onto printed circuit boards.
  •   
  • Compliant with RoHS Standards: Meets environmental requirements for hazardous substance restriction.

Benefits

      
  • Improved System Performance: Reduces noise-related errors and enhances the overall performance of electronic systems.
  •   
  • Enhanced Signal Quality: Minimizes noise and distortion, leading to clearer and more reliable signals.
  •   
  • Reduced Electromagnetic Interference: Helps to meet regulatory requirements for electromagnetic compatibility (EMC).
  •   
  • Increased System Reliability: Protects sensitive components from damage caused by noise and interference.
  •   
  • Streamlined Design Implementation: Easy to integrate into existing circuit designs, simplifying the development process.

Additional Details

The TTRN-0530H-022-T typically employs a ferrite core, which provides excellent permeability and noise suppression characteristics. For detailed specifications, engineers should consult the official datasheet from Toko America Inc., including parameters such as impedance at specific frequencies, DC resistance, rated current, and operating temperature range. Selecting the correct choke based on these parameters is essential for optimal performance.

Engineers should refer to the official datasheet and application notes provided by Toko America Inc. for comprehensive information on electrical characteristics, mechanical dimensions, and recommended usage guidelines. Proper design and implementation are crucial for achieving the desired level of noise suppression and ensuring the reliable operation of electronic circuits.

You May Also Be Interested in

Mini-Circuits
Lowest to $16.1718
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
NVIDIA
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess