EN
  • EN
  • DE

TK71623SIL

Part No TK71623SIL
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 367275-TK71623SIL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71623SIL CAD Model

Description

The TK71623SIL is a SAW (Surface Acoustic Wave) filter manufactured by Toko America Inc. SAW filters are widely used in radio frequency (RF) systems for filtering signals, removing unwanted noise, and improving the overall performance of wireless devices. The TK71623SIL is designed for specific frequency bands and applications, providing essential signal conditioning.

Applications

  • Wireless Communication Devices
  • Remote Control Systems
  • Cordless Phones
  • ISM Band Transceivers
  • Wireless Security Systems

Features

  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Rejection: Provides effective attenuation of unwanted signals outside the passband.
  • Small Size: Allows for integration into space-constrained devices.
  • Stable Performance: Offers reliable operation over a wide temperature range.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Precise Center Frequency: Ensures accurate filtering at the specified frequency.

Benefits

  • Improved Signal Quality: Reduces noise and interference for clearer communication.
  • Increased Range: Enhances the operational range of wireless devices.
  • Reduced Power Consumption: Minimizes signal loss, conserving battery life.
  • Enhanced System Performance: Optimizes the overall performance of RF systems.
  • Reliable Operation: Ensures consistent and dependable filtering.
  • Simplified Design: Easier to incorporate into existing designs due to its compact size and SMT compatibility.

Additional Details

The TK71623SIL SAW filter's key parameters include center frequency, bandwidth, insertion loss, passband ripple, and attenuation. It uses piezoelectric materials to convert electrical signals into mechanical (acoustic) waves and back, enabling frequency-selective filtering. The surface-mount package simplifies manufacturing. Consult the manufacturer's datasheet for detailed specifications, including impedance matching requirements and temperature characteristics. Common use cases are within the ISM bands. Appropriate impedance matching networks are necessary for optimal performance. The device is lead-free and RoHS compliant.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess