EN
  • EN
  • DE

TK71540ASCL-G

Part No TK71540ASCL-G
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 367271-TK71540ASCL-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71540ASCL-G CAD Model

Description

The TK71540ASCL-G is a SAW (Surface Acoustic Wave) filter manufactured by Toko America Inc. SAW filters are essential components in radio frequency (RF) circuits, providing frequency-selective filtering to isolate desired signals from unwanted noise and interference. The TK71540ASCL-G is designed for specific applications, ensuring optimal performance within a defined frequency range.

Applications

  • Wireless Communication Systems
  • Remote Control Applications
  • Cordless Phones
  • ISM (Industrial, Scientific, and Medical) Band Devices
  • Wireless Security Systems

Features

  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Rejection: Provides excellent attenuation of signals outside the passband.
  • Compact Size: Suitable for integration into space-constrained applications.
  • Stable Performance: Reliable operation across a wide temperature range.
  • Surface Mount Technology (SMT): Facilitates efficient and automated assembly.
  • Precise Center Frequency: Ensures accurate filtering at the specified frequency.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer communication.
  • Increased Range: Enhances the operational range of wireless devices.
  • Reduced Power Consumption: Minimizes signal loss, conserving battery life in portable devices.
  • Enhanced System Performance: Optimizes the overall performance of RF circuits.
  • Reliable Operation: Provides consistent and dependable filtering performance.
  • Simplified Integration: Easier to incorporate into existing designs due to its compact size.

Additional Details

The TK71540ASCL-G's performance is specified by its center frequency, bandwidth, insertion loss, passband ripple, and rejection characteristics. It uses piezoelectric materials to convert electrical signals into acoustic waves and back, enabling frequency-selective filtering. The surface-mount package is designed for efficient manufacturing. For optimal performance, refer to the manufacturer's datasheet for precise specifications, including impedance matching recommendations, temperature stability, and handling precautions. Commonly used in the ISM bands. Appropriate impedance matching networks should be used for best performance. The component is lead-free and RoHS compliant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Texas Instruments
Lowest to $5.7999
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess