EN
  • EN
  • DE

TK71230MTL

Part No TK71230MTL
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Description LOW DROPOUT REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toko America Inc.
Win Source Part Number 1267773-TK71230MTL
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK71230MTL CAD Model

Description

The TK71230MTL is a power inductor manufactured by Toko America Inc. It is designed for use in a variety of power supply applications, offering high inductance and current handling capabilities in a compact form factor. These inductors are suitable for DC-DC converters, voltage regulators, and other power management circuits.

Applications:

  • DC-DC Converters
  • Voltage Regulators
  • Power Amplifiers
  • Point-of-Load (POL) Converters
  • Filtering Circuits

Features:

  • High current handling capability
  • Low DC resistance
  • Compact size
  • Shielded construction for low EMI
  • High inductance value
  • Surface mount design

Benefits:

  • Efficient power conversion due to low DC resistance
  • Reduced EMI emissions due to shielded construction
  • Space-saving design for compact devices
  • Stable performance over a wide temperature range
  • Reliable operation in demanding applications

Technical Specifications:

The TK71230MTL typically features an inductance value in the range of microhenries (µH), with specific values depending on the exact configuration. It is designed to handle currents of several amperes (A) and has a low DC resistance (DCR) to minimize power losses. The inductor's shielded construction helps to reduce electromagnetic interference (EMI), making it suitable for use in sensitive electronic devices. The surface mount design allows for easy integration into automated assembly processes. The TK71230MTL is commonly used in applications where high efficiency, low noise, and small size are critical requirements.

The inductor is designed to operate over a wide temperature range, ensuring stable performance in various environmental conditions. Its robust construction and reliable performance make it a suitable choice for demanding power supply applications. Additional specifications include the saturation current, which indicates the current level at which the inductance starts to drop significantly, and the self-resonant frequency (SRF), which indicates the frequency at which the inductor's behavior starts to deviate from ideal behavior.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess