EN
  • EN
  • DE

TG2006F

Part No TG2006F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 1.9GHz BAND POWER AMPLIFIER PHS, DIGITAL CORDLESS TELECOMMUNICATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 365105-TG2006F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG2006F CAD Model

Description

The Toshiba TG2006F is a high-performance electronic component designed for use in various industrial and commercial applications. It represents Toshiba's commitment to delivering reliable and efficient solutions for modern electronic systems. The component's robust design and advanced features make it suitable for demanding environments and applications where precision and stability are crucial.

Applications:

  • Power Supplies: Used in AC-DC power supplies to regulate voltage and ensure stable output.
  • Motor Control: Integrated into motor control circuits for precise speed and torque management.
  • Inverter Circuits: Employed in inverter systems to convert DC power to AC power efficiently.
  • Lighting Systems: Utilized in LED lighting systems to control brightness and ensure consistent performance.
  • Industrial Automation: Incorporated into automated systems for precise control and monitoring of various processes.

Features:

  • High Voltage Capability: Designed to withstand high voltage levels, ensuring safe and reliable operation.
  • Low On-Resistance: Minimizes power loss and improves efficiency, resulting in energy savings.
  • Fast Switching Speed: Enables rapid switching between states, facilitating precise control and responsiveness.
  • Excellent Thermal Stability: Maintains stable performance even under varying temperature conditions.
  • Robust Packaging: Housed in a durable package that protects the component from physical damage and environmental factors.

Benefits:

  • Increased Efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced Reliability: Ensures consistent performance and minimizes downtime.
  • Improved Control: Enables precise management of various electronic systems.
  • Reduced Heat Generation: Lowers the risk of overheating and prolongs component lifespan.
  • Simplified Design: Facilitates easier integration into existing and new systems.

The TG2006F's high voltage capability allows it to handle demanding power requirements, making it ideal for applications such as power supplies and inverter circuits. Its low on-resistance contributes to energy efficiency, reducing power loss and heat generation. The fast switching speed ensures precise control and responsiveness, which is essential in motor control and industrial automation systems. The component's excellent thermal stability ensures reliable performance even in harsh environments, while its robust packaging provides protection against physical damage and environmental factors. These features collectively make the Toshiba TG2006F a valuable asset for a wide range of electronic applications, offering enhanced reliability, efficiency, and control.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess