EN
  • EN
  • DE

LLV0603-F10NJ

Part No LLV0603-F10NJ
Manufacturer Toko America Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD 020
Manufacturer Toko America Inc.
Win Source Part Number 714844-LLV0603-F10NJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LLV0603-F10NJ CAD Model

Description

The LLV0603-F10NJ is a multilayer ceramic chip inductor manufactured by Toko America Inc. It is designed for high-frequency applications, offering a small form factor and excellent electrical characteristics. This inductor is commonly used in RF circuits, impedance matching, and filtering applications.

Applications:

  • RF circuits
  • Impedance matching
  • Filtering
  • Wireless communication devices
  • Mobile phones

Features:

  • Inductance: 10nH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): 3.5 GHz (Typical)
  • DC Resistance (DCR): 0.25Ω (Maximum)
  • Q Factor: 20 (Minimum) at 250 MHz
  • Operating Temperature: -55°C to +125°C
  • Package: 0603 (0.06 inch x 0.03 inch)
  • Material: Ceramic

Benefits:

  • Small Size: 0603 package allows for high-density circuit designs.
  • High Self-Resonant Frequency: Suitable for high-frequency applications.
  • Tight Tolerance: Ensures consistent performance.
  • Low DC Resistance: Minimizes power loss.
  • High Q Factor: Provides efficient energy storage.

Additional Details:

The LLV0603-F10NJ is a surface-mount inductor housed in a 0603 package. It is designed for automated assembly processes. The ceramic material provides excellent stability and reliability. The inductor is suitable for a wide range of RF applications, including impedance matching, filtering, and tuning. The inductance value is 10nH with a tolerance of ±5%. The high self-resonant frequency ensures that the inductor behaves as an inductor at the operating frequency. It's essential to consult the datasheet for specific performance characteristics and recommended soldering conditions.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,850+ $0.0271 $50.1350
4,485+ $0.0223 $100.0155
6,980+ $0.0215 $150.0700
9,570+ $0.0209 $200.0130
12,440+ $0.0201 $250.0440
16,575+ $0.0181 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 1850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess