The DD1274AS-H-100M is a wire-wound power inductor manufactured by Toko America Inc. It is designed for use in a variety of power supply applications where high efficiency and a compact size are required. These inductors are characterized by their high current handling capability and low DC resistance.
Applications:
- DC-DC converters
- Power supplies for portable devices
- Buck converters
- Boost converters
- Filtering circuits
Features:
- Wire-wound construction
- High current capacity
- Low DC resistance (DCR)
- Small footprint
- RoHS compliant
Benefits:
- Enables efficient power conversion
- Reduces power loss
- Suitable for space-constrained applications
- Provides stable and reliable performance
- Environmentally friendly
Technical Specifications:
- Inductance: 10 μH
- Tolerance: ±20%
- DC Resistance (DCR): Approximately 0.078 Ohms
- Saturation Current: Around 2.8 Amps
- Rated Current: Around 2.5 Amps
- Dimensions: 12.5mm x 12.5mm x 4.5mm (Length x Width x Height)
Note: Always consult the manufacturer's datasheet for the most accurate specifications and application notes for the DD1274AS-H-100M.