EN
  • EN
  • DE

919AS-470M=P3

Part No 919AS-470M=P3
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1.8A 0.15Ohm DCR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 167595-919AS-470M=P3
Popularity Low
Supply and Demand Status Limited
Family Name D104C
Introduction Date January 10, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 919AS-470M=P3 CAD Model

Description

Product Overview

The 919AS-470M=P3 component stands out for its ability to deliver robust performance in technology-driven environments. It is an excellent choice for projects that prioritize scalability and efficiency.

Applications

  • Telematics
  • Smart Home Devices
  • Industrial Automation Systems
  • HVAC Control Units

Features and Benefits

  • Optimal Scalability: Adaptable to various sizes of projects and systems.
  • High Efficiency: Reduces power usage without compromising on performance levels.
  • Durable Design: Withstands intensive usage and diverse operational conditions.
  • Space Optimization: Designed to fit seamlessly in a variety of electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
CISCO
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess