EN
  • EN
  • DE

5HT-65550F-655

Part No 5HT-65550F-655
Manufacturer Toko America Inc.
Catalog EMI / RFI Components
Description Helical Filter 655MHZ Center
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 12 MHz
Frequency 365 MHz
Height 8.3 mm
Insertion Loss (dB) 4 dB
Lead Free Yes
Length 17 mm
Mount Through Hole
Packaging Bulk
RoHS Compliant
Width 6 mm
Win Source Part Number 1058353-5HT-65550F-655
Categories EMI / RFI Components
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5HT-65550F-655 CAD Model

Description

The Toko America Inc. electronic component with Win Source Part Number 1058353-5HT-65550F-655 is an EMI/RFI component.

  • Length: 17mm
  • Width: 6mm
  • Height: 8.3mm
  • Bandwidth: 12 MHz
  • Insertion Loss: 4 dB
  • Supply and Demand Status: in shortage

You May Also Be Interested in

Vishay
Inductor Bead Shielded Multi-Layer 600Ohm 25% 100MHz Ferrite 200mA 1206 T/R
Lowest to $0.0266
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Pulse
Filters HOMEPNA FILTER
Need more? Email Us
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads 836.5MHZ GIGAFIL FIL
Need more? Email Us
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Knowles Syfer
FILTER LC(PI) 0.15UF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.15µF 5 A 1812 (4532 Metric), 3 PC Pad
Lowest to $8.1852

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess