EN
  • EN
  • DE

G32ATB201M

Part No G32ATB201M
Manufacturer Tocos
Catalog Custom Parts (E - I)
Description 3mm Surface Mount, Single-Turn, Sealed Cermet Trimmers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 250 mW
Resistance 200 Ω
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1180387-G32ATB201M
Categories Custom Parts
Manufacturer Tocos
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G32ATB201M CAD Model

Description

The G32ATB201M is a precision potentiometer manufactured by Tocos. It is a high-quality component designed for accurate and reliable voltage or current control in various electronic applications. This potentiometer offers stable performance and long-term reliability, making it suitable for both industrial and consumer electronic devices.

Applications

  • Audio equipment (volume control, tone control)
  • Industrial control systems (position feedback, process control)
  • Medical devices (calibration, adjustment)
  • Testing and measurement equipment (voltage dividers, signal attenuation)
  • Automotive electronics (sensor adjustment)

Features

  • High linearity: Provides accurate and predictable resistance changes.
  • Low noise: Ensures clean signal transmission without unwanted interference.
  • Long rotational life: Offers extended durability and reliability.
  • Stable resistance: Maintains consistent performance over temperature variations.
  • Compact size: Allows for easy integration into various circuit designs.

Benefits

  • Precise and accurate control of voltage or current levels.
  • Improved signal quality due to low noise characteristics.
  • Extended lifespan and reduced maintenance costs.
  • Consistent performance in diverse operating conditions.
  • Easy integration into existing and new electronic systems.

Technical Specifications

While exact specifications might vary slightly, typical parameters for the G32ATB201M potentiometer include:

  • Resistance Value: 200 Ohms
  • Tolerance: ±20%
  • Power Rating: 0.25W
  • Operating Temperature Range: -10°C to +70°C
  • Rotational Life: 10,000 cycles
  • Taper: Linear

The G32ATB201M potentiometer from Tocos is a dependable component that offers precise and stable performance for a wide range of control applications. Its robust design and consistent characteristics make it a valuable choice for any electronic system requiring accurate adjustment capabilities.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Panasonic
Need more? Email Us
Holtek
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess