EN
  • EN
  • DE

TM1629BS

Part No TM1629BS
Manufacturer TM
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TM
Win Source Part Number 372123-TM1629BS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM1629BS CAD Model

Description

The TM1629BS is a specialized LED driver controller IC manufactured by TM. Similar to the TM1629, it is designed to control LED displays and often integrates keypad scanning functionality. This IC is commonly used in consumer electronics and various appliance applications to manage LED segment displays and to handle user input via a keypad interface.

Applications

  • Home Appliances (microwave ovens, air conditioners, washing machines, refrigerators)
  • Audio and Video Equipment (DVD players, stereos, set-top boxes, remote controls)
  • Instrumentation (digital meters, panel displays, test equipment)
  • Gaming Peripherals (keyboards, controllers)
  • Electronic Scales

Features

  • LED Display Driver: Capable of driving a specific number of LED segments and digits, commonly used with 7-segment or 16-segment displays.
  • Keypad Scanning: Integrated keypad scanning feature enables accepting user input directly through a connected keypad.
  • Serial Interface: Communicates with a microcontroller via a serial interface, which may include SPI or similar protocols.
  • Adjustable Brightness: Allows for brightness control of the LED display, providing customization options for different environments.
  • Power-Saving Mode: Includes a power-down or sleep mode designed to reduce power consumption when the display is inactive.
  • Various Display Modes: Supports different display configurations and modes.

Benefits

  • Simplified Design: By integrating LED driving and keypad scanning functions, the need for numerous external components is reduced.
  • Cost-Effective: The reduced component count and integrated features contribute to a lower overall system cost.
  • Reduced PCB Space: Integrating multiple functions into a single chip saves considerable space on the printed circuit board.
  • Easy Microcontroller Interface: The serial communication streamlines the connection and control from a microcontroller.
  • Customizable Display: Adjustable brightness levels and display modes enable adapting the display to various operating environments and user preferences.
  • Lower Power Consumption: The power-saving mode helps to extend battery life in portable applications.

Additional Details

The TM1629BS typically operates on a voltage range of 3V to 5V. It often utilizes a 2-wire or 3-wire serial interface for communication. The IC provides segment current control for driving LEDs. The datasheet specifies the exact number of digits and segments it can manage. It's important to consult the datasheet for detailed electrical characteristics, pinout configurations, and application guidelines to ensure correct implementation and prevent device damage. The operating temperature range should be carefully considered to ensure reliable operation under the intended environmental conditions.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess