EN
  • EN
  • DE

74F841D

Part No 74F841D
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997389-74F841D
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F841D CAD Model

Description

The 74F841D from NXP Semiconductors is a high-performance integrated circuit that belongs to the 74F series of logic devices. This particular chip is designed to deliver the functionality of a 10-bit bus interface register with 3-state outputs, making it a versatile component for various digital applications. The 74F841D is characterized by its fast switching speeds and low power consumption, which are critical attributes for modern electronic systems.

Key Features

  • Logic Type: Bus Interface Register
  • Number of Bits: 10 bits
  • Output Type: 3-State
  • Package / Case: SOIC-24
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Propagation Delay: Typically 4.5ns at 5V
  • Power Dissipation: Low

Applications

The 74F841D is suitable for a broad range of applications that require data storage and buffering. It is commonly used in:

  • Memory address registers
  • Data storage and transfer systems
  • Communication interfaces
  • Microprocessor support
  • Computer systems

Performance and Quality

NXP's commitment to quality and performance is evident in the 74F841D. This device is produced using advanced semiconductor manufacturing techniques, ensuring high reliability and functionality. The chip is designed to meet the stringent requirements of the industrial and commercial markets, with a focus on sustaining high-speed logic operations under a wide range of environmental conditions.

Design and Integration

With its SOIC-24 packaging, the 74F841D is optimized for surface-mount technology, allowing for efficient assembly and space-saving design in printed circuit boards. The 3-state outputs enable connection to a common bus, which can be used or isolated by controlling the output-enable (OE) input, providing designers with flexibility and control in complex digital circuits.

Overall, the 74F841D from NXP is a robust and reliable choice for designers looking to implement a bus interface register with high-speed performance and low-power operation in their digital systems.

You May Also Be Interested in

Dell
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess