EN
  • EN
  • DE

TC123A

Part No TC123A
Manufacturer Thomas & Betts
Catalog OEM Parts (T - Z)
Description Sg Tc123A 1 Inch Conn, sscrew, emt, st
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098632-TC123A
Categories OEM Parts(T-Z)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC123A CAD Model

Description

The TC123A is a timer counter produced by Thomas & Betts, designed for industrial applications requiring accurate time measurement and control.

Applications

  • Industrial Automation: Used in automated processes for timing and sequencing operations.
  • Process Control: Implemented in process control systems to monitor and regulate process durations.
  • Machine Control: Integrated into machine control panels for precise timing of machine cycles.
  • Packaging Machines: Controls timing functions in packaging machinery, ensuring accurate and consistent packaging.
  • Conveyor Systems: Used to regulate the movement and timing of materials on conveyor belts.

Features

  • Multiple Timing Modes: Offers various timing modes such as On-Delay, Off-Delay, Interval, and Retriggerable.
  • Wide Timing Range: Adjustable timing range from milliseconds to hours, providing flexibility for different applications.
  • Digital Display: Features a clear digital display for easy parameter setting and monitoring of time values.
  • Relay Output: Equipped with a relay output for switching external circuits or devices.
  • DIN Rail Mounting: Designed for easy installation on standard DIN rails in control panels.
  • Intuitive Programming: User-friendly interface for simple and efficient programming of timing parameters.

Benefits

  • Improved Process Efficiency: Precise timing control enhances the efficiency and accuracy of industrial processes.
  • Reduced Downtime: Reliable performance minimizes downtime and maintenance requirements.
  • Enhanced Control: Provides accurate and reliable timing for critical control applications.
  • Easy Integration: Simple integration into existing control systems with DIN rail mounting and relay output.
  • Flexible Application: Suitable for a wide range of industrial applications due to its versatile timing modes and wide timing range.

Additional Details

The TC123A operates on a standard power supply voltage, typically 24VDC or 110-240VAC. Its specifications include input trigger options (voltage or contact), relay contact ratings, and operating temperature range. The device's compact design and robust construction make it suitable for demanding industrial environments. Configuration is typically done through front panel buttons and the digital display, allowing for precise adjustments to timing parameters. Consult the product datasheet for specific electrical specifications and detailed configuration instructions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess