EN
  • EN
  • DE

S251-24HDGC

Part No S251-24HDGC
Manufacturer Thomas & Betts
Catalog OEM Parts ( S )
Description Ss S25124HDGC Cant Bk-bk Chnl Brkt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089823-S251-24HDGC
Categories OEM Parts( S )
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S251-24HDGC CAD Model

Description

The S251-24HDGC is a cable tie designed and manufactured by Thomas & Betts. It's a heavy-duty cable tie used for securing and bundling wires, cables, and other materials in various applications. The design incorporates durable materials to withstand harsh environments and heavy loads. Its construction provides reliable fastening and organization of components.

Applications:

  • Electrical wiring and cable management in industrial settings
  • Automotive cable harnessing and routing
  • Construction and infrastructure projects for securing cables and pipes
  • Marine applications for bundling cables on boats and docks
  • Telecommunications for organizing and securing network cables

Features:

  • Material: High-strength nylon 6/6
  • Color: Black
  • Length: 24 inches
  • Tensile Strength: 175 lbs (778 N)
  • Operating Temperature Range: -40°F to 185°F (-40°C to 85°C)
  • Halogen-Free: Ensures safety in sensitive environments
  • UV Resistant: Suitable for outdoor applications
  • Self-Locking Head: Provides quick and secure fastening

Benefits:

  • High Strength: Securely bundles heavy cables and wires.
  • Durability: Withstands harsh environmental conditions.
  • Ease of Use: Simplifies installation with a self-locking mechanism.
  • Versatility: Suitable for a wide range of applications.
  • Safety: Halogen-free material reduces potential hazards.

Additional Details:

The S251-24HDGC cable tie is made from high-strength nylon 6/6, which provides excellent tensile strength and resistance to abrasion. The black color is ideal for applications where UV resistance is required. With a length of 24 inches, it can accommodate large bundles of cables and wires. The self-locking head ensures a secure and reliable fastening. The tensile strength of 175 lbs ensures that the tie can withstand heavy loads without breaking or slipping. The operating temperature range allows for use in a wide range of environments, from freezing to high temperatures. The UV resistance property ensures that the cable tie can withstand prolonged exposure to sunlight without degradation.

The halogen-free construction of this cable tie is important in applications where fire safety is a concern. Halogens can release toxic fumes when burned, so using a halogen-free tie reduces the risk of harm in the event of a fire. The S251-24HDGC is an essential component for cable management in various industrial, commercial, and residential applications, providing secure and reliable bundling and organization of cables and wires.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess