EN
  • EN
  • DE

RA323M

Part No RA323M
Manufacturer Thomas & Betts
Catalog OEM Parts (O - R)
Description RA323M - Thomas and Betts Catamount SK RA323M TERMINAL BELT ASSY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089150-RA323M
Categories OEM Parts(O-R)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA323M CAD Model

Description

The Thomas & Betts RA323M is a conduit fitting, specifically a rigid conduit coupling, designed to connect two lengths of rigid metal conduit (RMC) together in electrical raceway systems. These couplings provide a secure and mechanically strong connection to maintain a continuous, grounded pathway for electrical wiring.

Applications:

  • Electrical raceway systems: Connecting lengths of rigid conduit in industrial, commercial, and residential electrical installations.
  • Hazardous locations: Providing explosion-proof connections in environments with flammable gases or dust.
  • Outdoor installations: Protecting electrical wiring from environmental factors such as moisture and corrosion.
  • Underground installations: Providing a watertight and corrosion-resistant connection for underground conduit runs.
  • Telecommunications infrastructure: Protecting and routing cables in telecommunications networks.

Features:

  • Rigid metal construction: Provides strength and durability for demanding applications.
  • Threaded connections: Ensure a secure and mechanically strong connection.
  • Corrosion-resistant finish: Protects against rust and corrosion in harsh environments.
  • UL Listed: Meets safety standards for electrical equipment.
  • Concrete-tight: Suitable for embedding in concrete.

Benefits:

  • Enhanced safety: Provides a continuous grounded pathway for electrical wiring, minimizing the risk of electrical shock.
  • Improved reliability: The secure connections prevent loosening and ensure long-term performance.
  • Reduced maintenance costs: The corrosion-resistant finish minimizes the need for frequent maintenance and replacement.
  • Simplified installation: Threaded connections allow for easy and quick installation.
  • Compliance with codes and standards: UL Listing ensures compliance with safety regulations.

Additional Details:

The RA323M is typically made of steel or aluminum, with a zinc or other corrosion-resistant plating. The size of the coupling corresponds to the diameter of the rigid conduit it is designed to connect. It is installed by threading onto the ends of the conduit sections and tightening securely. These couplings are essential components in electrical systems, ensuring the safe and reliable distribution of power.

You May Also Be Interested in

Eaton / Cutler Hammer
Need more? Email Us
Chilisin
Lowest to $0.0084
Hitachi, Ltd
Need more? Email Us
Ricoh
Lowest to $0.5747
Ericsson
Need more? Email Us
Murata Electronics North America
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess