EN
  • EN
  • DE

M32-100

Part No M32-100
Manufacturer Thomas & Betts
Catalog OEM Parts (M - N)
Description M32-100 - Thomas and Betts Russellstoll PK M32100 ADAPTER, M32 TO 1 INCH NPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073712-M32-100
Categories OEM Parts(M-N)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M32-100 CAD Model

Description

The Thomas & Betts M32-100 is a conduit fitting designed to provide a secure and reliable connection between conduits and enclosures. Specifically, it is an M32 conduit fitting suitable for various industrial and commercial applications.

Applications:

  • Electrical installations: Used to connect conduits in commercial and industrial buildings.
  • Machinery wiring: Protects and connects wiring on industrial machinery.
  • Outdoor applications: Suitable for outdoor use when properly sealed to prevent moisture ingress.
  • Hazardous locations: May be used in hazardous locations with appropriate certifications and sealing.

Features:

  • M32 thread: Standard metric thread for conduit connection.
  • Durable construction: Typically made from metallic materials like steel or aluminum for durability.
  • Corrosion resistance: Designed to withstand harsh environments.
  • Secure connection: Provides a tight and reliable connection.
  • Easy installation: Designed for quick and easy installation.

Benefits:

  • Protection of wiring: Protects electrical wiring from damage and environmental factors.
  • Reliable connection: Ensures a secure and reliable electrical connection.
  • Compliance with standards: Helps to meet electrical codes and safety standards.
  • Long-lasting performance: Provides long-lasting performance in demanding environments.
  • Versatile use: Can be used in a wide range of applications.

Additional Details:

The M32-100 fitting's material composition (e.g., steel, aluminum, stainless steel) will dictate its suitability for different environmental conditions. Galvanized steel provides good corrosion resistance for general applications, while stainless steel offers superior protection in harsh or marine environments. Detailed technical specifications, including dimensions, weight, and applicable certifications, should be obtained from the Thomas & Betts datasheet. Correct tightening torque during installation is essential to ensure a proper seal and prevent loosening due to vibration or thermal cycling.

Proper installation practices and adherence to local electrical codes are crucial for ensuring the safety and reliability of electrical systems utilizing the M32-100 conduit fitting.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.1119 $76.1119
2+ $62.4508 $124.9016
3+ $60.4991 $181.4973
4+ $58.5476 $234.1904
6+ $56.5959 $339.5754
7+ $50.7412 $355.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess