EN
  • EN
  • DE

NDL0505S

Part No NDL0505S
Manufacturer C&D Technologies
Catalog Power Supplies Board Mount DCDC Converters
Description Isolated 2W Wide Input Single Output DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer C&D Technologies
Win Source Part Number 1230862-NDL0505S
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NDL0505S CAD Model

Description

The NDL0505S is a DC-DC converter module manufactured by C&D Technologies (now Murata Power Solutions). It is designed to convert a DC voltage to another DC voltage, providing isolation between the input and output. This converter is typically used in applications requiring galvanic isolation for safety or noise reduction purposes.

Applications

  • Isolated power supplies
  • Industrial control systems
  • Medical equipment
  • Data acquisition systems
  • Telecommunications equipment
  • Instrumentation

Features

  • Isolated DC-DC Converter: Provides galvanic isolation between input and output.
  • Fixed Input and Output Voltage: Designed for specific input and output voltage requirements (5V to 5V in this case).
  • Compact Size: Small form factor for space-constrained applications.
  • High Efficiency: Minimizes power loss and heat generation.
  • Short Circuit Protection: Protects the converter from damage due to short circuits.
  • Overload Protection: Prevents damage due to excessive output current.
  • Wide Operating Temperature Range: Designed for operation in a wide range of environmental conditions.

Benefits

  • Galvanic Isolation: Provides safety and noise reduction.
  • Reliable Power Conversion: Delivers a stable and accurate output voltage.
  • Protection Features: Enhances system reliability and prevents damage from fault conditions.
  • Easy to Use: Simple to integrate into existing systems.
  • Compact Size: Suitable for space-constrained applications.

Additional Details

The NDL0505S is typically packaged in a SIP (Single In-Line Package) or DIP (Dual In-Line Package) for easy mounting and soldering. It requires minimal external components for operation. The isolation voltage is typically several kilovolts, providing a high level of safety. The datasheet specifies the input voltage range, output voltage accuracy, output current capability, isolation voltage, and operating temperature range.

When using the NDL0505S, it's important to ensure that the input voltage is within the specified range and that the output current does not exceed the maximum rating. Proper grounding and decoupling techniques are recommended to minimize noise and ensure stable operation. Detailed application notes and design guidelines are available from Murata Power Solutions to assist with the design and implementation of NDL0505S-based power supplies.

You May Also Be Interested in

Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.6570 $94.6570
2+ $91.6989 $183.3978
3+ $88.7410 $266.2230
4+ $85.7829 $343.1316
5+ $76.9088 $384.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess