EN
  • EN
  • DE

DFP50N06

Part No DFP50N06
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog Miscellaneous
Description 50A,60V Heatsink Planar N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Thinki Semiconductor Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821755-DFP50N06
Ultra Librarian 3D Model Ultra Librarian DFP50N06 CAD Model

Description

The DFP50N06 is an N-channel MOSFET manufactured by Thinki Semiconductor Co., Ltd. This power MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.

Applications

  • DC-DC Converters: Used in various DC-DC converter topologies, such as buck, boost, and buck-boost converters, for efficient power conversion.
  • Motor Control Circuits: Employed in motor control applications for controlling the speed and torque of DC motors.
  • Power Inverters: Utilized in power inverters for converting DC power to AC power, commonly found in solar inverters and UPS systems.
  • Switching Power Supplies: Suitable for use in switching power supplies for providing regulated DC voltage to electronic devices.
  • LED Lighting: Implemented in LED lighting applications for driving and controlling the brightness of LEDs.

Features

  • N-Channel MOSFET: N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Offers low on-resistance, minimizing power loss and improving efficiency.
  • Fast Switching Speed: Exhibits fast switching speeds, reducing switching losses and improving overall performance.
  • High Avalanche Energy: Capable of withstanding high avalanche energy, enhancing reliability and robustness.
  • High Drain Current (ID): Designed to handle high drain current, allowing for use in high-power applications.
  • TO-220 Package: Typically available in a TO-220 package, facilitating easy mounting and heat dissipation.

Benefits

  • High Efficiency: Low on-resistance and fast switching speeds result in high efficiency, reducing power consumption and heat generation.
  • Improved Reliability: High avalanche energy capability enhances reliability and robustness, protecting against voltage spikes and transient events.
  • Simplified Design: Easy to integrate into various circuit designs due to its standard TO-220 package and well-defined characteristics.
  • Cost-Effective: Provides a cost-effective solution for power switching applications without compromising performance.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat dissipation, allowing for smaller heat sinks or fanless operation.

Additional Details

The DFP50N06 typically has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of around 50A. The on-resistance (RDS(on)) is typically in the milliohm range. Proper thermal management is crucial for optimal performance. It is essential to consult the official datasheet from Thinki Semiconductor for detailed electrical characteristics, thermal resistance, and safe operating area (SOA) information before using this MOSFET in any application.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9242 $67.3470
75+ $1.5789 $118.4175
115+ $1.5292 $175.8580
160+ $1.4807 $236.9120
205+ $1.4310 $293.3550
275+ $1.2832 $352.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess