EN
  • EN
  • DE

THCV231-NNTA

Part No THCV231-NNTA
Manufacturer THine Electronics, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer THine Electronics, Inc.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840238-THCV231-NNTA
Ultra Librarian 3D Model Ultra Librarian THCV231-NNTA CAD Model

Description

The THCV231-NNTA is a high-speed interface bridge manufactured by THine Electronics, Inc. designed to convert parallel data to a high-speed serial interface. This device is often used in applications requiring high bandwidth and low latency data transmission, such as camera systems and display interfaces. The THCV231-NNTA supports a variety of data formats and clocking schemes for flexible integration into diverse systems.

Applications

  • Camera Modules
  • Display Interfaces
  • Medical Imaging Equipment
  • Industrial Vision Systems
  • High-Speed Data Acquisition

Features

  • Parallel-to-Serial Conversion
  • High-Speed Data Transmission
  • Low Latency
  • Flexible Clocking Options
  • Support for Multiple Data Formats
  • Compact Package
  • Low Power Consumption

Benefits

  • High Bandwidth: Enables the transmission of large amounts of data quickly and efficiently.
  • Low Latency: Reduces delays in data transfer, improving system responsiveness.
  • Flexible Integration: Adapts to various data formats and clocking schemes for seamless system integration.
  • Compact Design: Allows for use in space-constrained applications.
  • Energy Efficient: Minimizes power consumption, extending battery life in portable devices.
  • Improved Signal Integrity: Facilitates reliable data transmission over longer distances.

Additional Details

The THCV231-NNTA is a critical component in modern high-speed data communication systems. It supports complex data conversions, ensuring compatibility between different system components. This device is designed to operate in harsh environments, providing reliable performance across a wide range of operating conditions. The compact package and low power consumption make it suitable for integration into various applications where size and energy efficiency are critical. By converting parallel data to a high-speed serial stream, the THCV231-NNTA simplifies board design and reduces the number of interconnects needed, resulting in lower system costs and increased reliability. Specific technical specifications, such as maximum data rate and voltage levels, can be found in the device datasheet.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6395 $50.9530
34+ $2.9863 $101.5342
52+ $2.8929 $150.4308
72+ $2.7996 $201.5712
93+ $2.7063 $251.6859
124+ $2.4263 $300.8612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess