Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 3.4Gbs Deserializer 2 Input 42 Output 145-TFBGA (12x12)
Manufacturer CEL
Series THine®
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 145-TFBGA
Case / Package 145-TFBGA (12x12)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1890
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899552-THCV218
Ultra Librarian 3D Model Ultra Librarian THCV218 CAD Model

Description

The THCV218 is a high popularity integrated circuit manufactured by CEL. It is a 3.4Gbs deserializer with 2 input and 42 output pins.

  • Manufacturer: CEL
  • Product Name: THCV218
  • Popularity: High
  • Type: Deserializer
  • Speed: 3.4Gbs
  • Input Pins: 2
  • Output Pins: 42
  • Operating Temperature: -20°C to 85°C (TA)
  • Package: 145-TFBGA
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 9 weeks

You May Also Be Interested in

Maxim Integrated
Programmable DC-Balanced 21-Bit Serializers
Lowest to $10.5105
ECAD model for MAX9213ETM
National Semiconductor (TI)
5-43 MHz DC-Balanced 24-Bit FPD-Link II Serializer and Deserializer Chipset
Lowest to $9.8800
ECAD model for DS90UR241QVSX
Texas Instruments
Lowest to $4.2489
ECAD model for DS90UB913QSQX
Fairchild/ON Semiconductor
Low Voltage 28-Bit Flat Panel Display Link Serializers
Lowest to $7.6417
ECAD model for FIN3385MTD
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
ECAD model for MAX9238EUM+
Texas Instruments
LVDS Serializer 2975Mbps 1.34V Automotive 48-Pin WQFN EP T/R / 5 to 85 MHz 24-Bit Color FPD-Link III Serializer With Bidirectional Control Channel
Lowest to $12.6372
ECAD model for DS90UB925QSQX/NOPB
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $8.8637
ECAD model for MAX9272AGTM/V+T
ON Semiconductor
LVDS 21-Bit Serializers/De-Serializers | IC SERIALIZER/DESERIAL 48TSSOP
Need more? Email Us
ECAD model for FIN1215MTD
Maxim Integrated
IC DESERIALIZ GMSL 3.12GBPS 56TQ
Lowest to $61.1520
ECAD model for MAX9275GTN+

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8970 $59.4850
11+ $11.1294 $122.4234
16+ $10.7457 $171.9312
23+ $9.9782 $229.4986
30+ $9.5944 $287.8320
37+ $9.2107 $340.7959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention