Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr THine Electronics, Inc.
Series THine®
Package Tray
Product Status Active
Function Deserializer
Data Rate 3.75Gbps
Input Type V-by-One®HS
Output Type LVDS
Number of Inputs 2
Number of Outputs 42
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Standard Package 880 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 684277-THCV216
Ultra Librarian 3D Model Ultra Librarian THCV216 CAD Model

Description

The 684277-THCV216 is a deserializer integrated circuit (IC) designed for interface applications. 684277-THCV216 belongs to the THine® series in the integrated circuits category. Manufactured by THine Electronics, Inc.

  • Product Line: THine®
  • Status: Active
  • Package Type: Tray
  • Standard Package: 880 pieces
  • LVDS Inputs: 2
  • LVDS Outputs: 42
  • Data Rate: 3.75Gbps
  • Input Type: V-by-One®HS
  • Voltage Supply: 1.8V to 3.3V
  • Mounting Type: Surface Mount
  • Package: 64-TFSOP (0.240", 6.10mm Width)
  • Supplier Device Package: 64-TSSOP
  • Operating Temperature: 0°C to 70°C
  • ECCN: EAR99
  • MSL: 3
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
ECAD model for DS99R103TVS/NOPB
Texas Instruments
5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel
Lowest to $7.9236
ECAD model for DS90UB925QSQX
Texas Instruments
Lowest to $4.2489
ECAD model for DS90UB913QSQX
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
ECAD model for DS99R101VSX/NOPB
Fairchild/ON Semiconductor
12-Bit Serializer Deserializer with Multiple Frequency Ranges
Lowest to $1.8134
ECAD model for FIN212ACMLX
Maxim Integrated
Programmable DC-Balanced 21-Bit Serializers
Lowest to $10.5105
ECAD model for MAX9213ETM
Texas Instruments
LVDS Deserializer 2975Mbps Automotive 60-Pin WQFN EP T/R / 720p 24-bit Color FPD-Link III Deserializer with HDCP
Lowest to $16.7576
ECAD model for DS90UH926QSQE
Maxim Integrated
IC DESERIALIZER LVDS 48-TQFN
Need more? Email Us
ECAD model for MAX9218ETM+T
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Need more? Email Us
ECAD model for DS99R103TVSX/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6712 $66.0816
43+ $3.0128 $129.5504
67+ $2.9184 $195.5328
92+ $2.8240 $259.8080
119+ $2.7308 $324.9652
159+ $2.4475 $389.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,942 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention