The THC63LVDF64B is a Flat Panel Display Link (FPD-Link) transmitter manufactured by THine Electronics, Inc. It's designed to transmit high-resolution video data over a single or dual LVDS link, commonly used in LCD panels and other display systems.
Applications
- LCD monitors
- Notebook PCs
- Automotive displays
- Industrial displays
- Digital signage
Features
- FPD-Link transmitter: Compatible with industry-standard FPD-Link interfaces.
- High-resolution support: Supports resolutions up to XGA (1024x768) or higher depending on the specific version and clock frequency.
- Low power consumption: Designed for efficient power usage in portable devices and energy-sensitive applications.
- Single or Dual LVDS output: Offers flexibility in connection schemes and bandwidth requirements.
- On-chip PLL: Provides stable and accurate clock generation for reliable data transmission.
Benefits
- Reduced cable count: LVDS technology minimizes the number of wires required for video transmission.
- Improved signal integrity: Differential signaling provides robust noise immunity.
- Simplified system design: Integration of key functionalities simplifies board layout and reduces component count.
- Enhanced image quality: High-speed data transmission ensures clear and crisp image display.
- Lower system cost: Integration and reduced cable count contribute to overall cost savings.
Additional Details
The THC63LVDF64B converts parallel data into a serial LVDS (Low Voltage Differential Signaling) stream, enabling high-speed data transfer over relatively long distances with minimal signal degradation. It typically operates with a 3.3V power supply. This device is frequently paired with a corresponding LVDS receiver on the display panel side. Detailed timing characteristics, power consumption figures, and package dimensions can be found in the official THine Electronics datasheet. The device's robust design and feature set make it a suitable choice for a wide range of display applications.