EN
  • EN
  • DE

RBD20-4

Part No RBD20-4
Manufacturer Souriau-Sunbank by Eaton
Catalog Terminal Junction Systems
Description CONN DIODE MOD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Junction Systems
Mfr Souriau-Sunbank by Eaton
Series RB
Package Bag
Product Status Active
Type Module, Diode
Base Product Number RBD20
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 769826-RBD20-4
Ultra Librarian 3D Model Ultra Librarian RBD20-4 CAD Model

Description

The Souriau-Sunbank by Eaton 769826-RBD20-4 is a terminal junction system manufactured by Souriau-Sunbank by Eaton.

  • Series: RB
  • Type: Diode Module
  • Package: Bag (1 piece)
  • Status: Active

You May Also Be Interested in

Amphenol PCD
CONN RAIL 3.108" L X 1.060" W / Connector Rail Contact Size
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ20 0.720\
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.520\
Need more? Email Us
TE Connectivity
CONN GRND BLOCK SZ22 0.830\
Need more? Email Us
TE Connectivity
MOD ASSY FEEDBACK W/1N4003
Need more? Email Us
TE Connectivity
CONN WIRE SPLICE SZ16 1.368" L / Connector Wire Splice Contact Size 16
Need more? Email Us
Amphenol
NUT PLATE
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ22 0.863\
Need more? Email Us
TE Connectivity
CONN MOD SZ20 0.865\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess