EN
  • EN
  • DE
  • IT

EHS6 Rel.4

Part No EHS6 Rel.4
Manufacturer Thales DIS (formerly Gemalto)
Catalog RF Transceiver Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Thales DIS (formerly Gemalto)
Series Cinterion EHS6
Package Tape & Reel
RF Family/Standard Cellular
Protocol EDGE, GPRS, GSM, HSPA+, UMTS
Modulation 16-QAM
Frequency 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
Data Rate 7.2Mbps
Power - Output 33dBm
Serial Interfaces ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part Intel XMM 6260
Memory Size 10MB Flash, 10MB RAM
Voltage - Supply 3.3V ~ 4.5V
Current - Transmitting 30mA ~ 710mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 90°C
Package / Case 122-LGA Module
Base Product Number EHS6
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1316203-EHS6 Rel.4
Ultra Librarian 3D Model Ultra Librarian EHS6 Rel.4 CAD Model

Description

The Thales DIS (formerly Gemalto) EHS6 Rel.4 is an RF transceiver module and modem that belongs to the RF/IF and RFID category.

  • Category: RF/IF and RFID
  • Package: Tape and reel
  • Mounting: SMD (SMT)
  • Frequency Range: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
  • Protocol: EDGE, GPRS, GSM, HSPA+, UMTS
  • Data Rate: 7.2Mbps
  • Memory Size: 10MB Flash, 10MB RAM
  • Antenna Type: Antenna not included
  • Power Output: 33dBm
  • Utilized IC/Part: Intel XMM 6260
  • RF Family/Standard: Cellular
  • Modulation: 16-QAM
  • Serial Interfaces: ADC, GPIO, I²C, I²S, PCM, SPI, UART, USB
  • Current Transmitting: 30mA to 710mA
  • Voltage Supply: 3.3V to 4.5V
  • Package/Case: 122-LGA Module
  • Operating Temperature: -40°C to 90°C
  • ECCN: 5A992C
  • HTSUS: 8517.62.0090
  • MSL Level: 4 (72 Hours)

You May Also Be Interested in

U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $90.0899
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess