Product Overview: XWL1271L1YFVR from Texas Instruments
The XWL1271L1YFVR is a cutting-edge wireless connectivity solution designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This compact module is engineered to provide high-performance Wi-Fi and Bluetooth functionality in a single, integrated package, making it an ideal choice for a wide range of applications in the Internet of Things (IoT), industrial, and consumer electronics sectors.
Key Features
- Dual-Band Wi-Fi: The XWL1271L1YFVR supports 2.4 GHz and 5 GHz bands, offering versatile connectivity options for different environments and ensuring compatibility with a broad range of wireless networks.
- Bluetooth 5.0: With the latest Bluetooth 5.0 technology, this product provides improved data rates, longer range, and enhanced power efficiency over previous Bluetooth generations.
- Low Power Consumption: Designed for battery-powered devices, the XWL1271L1YFVR is optimized for low power consumption, helping to extend the battery life of the host device.
- Integrated Security Features: Security is a top priority for connected devices, and the XWL1271L1YFVR includes built-in encryption and authentication features to protect data transmission and device integrity.
- Small Form Factor: The compact form factor of this module makes it suitable for space-constrained applications, without compromising on performance or features.
Applications
The versatility of the XWL1271L1YFVR makes it an excellent choice for a variety of applications, including:
- Smart Home Devices
- Wearable Technology
- Industrial Automation
- Medical Devices
- Portable Electronics
Technical Specifications
The XWL1271L1YFVR boasts robust technical specifications that ensure reliable performance:
- Wi-Fi Standards: IEEE 802.11a/b/g/n
- Bluetooth Standards: Bluetooth 5.0
- Frequency Range: 2.4 GHz and 5 GHz
- Data Rate: Up to 150 Mbps with Wi-Fi, up to 2 Mbps with Bluetooth
- Interface: SDIO for Wi-Fi, UART/PCM for Bluetooth
- Supply Voltage: 1.8V for I/O, 3.3V for PA
- Operating Temperature Range: -40°C to 85°C
With its robust feature set and TI's reputation for quality, the XWL1271L1YFVR is a superior choice for designers and engineers looking to integrate wireless capabilities into their next project.