EN
  • EN
  • DE

XTR116UAE4

Part No XTR116UAE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Sensors, Sensor Conditioning, 4-20mA Transmitters 4-20mA Current Loop Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Interface 2-Wire
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Min Supply Voltage 7.5 V
Mount Surface Mount
Nominal Supply Current 200 µA
Number of Pins 8
Operating Supply Current 20 mA
Output Current 20 mA
Output Current per Channel 20 mA
Output Type Voltage
Radiation Hardening No
RoHS Compliant
Weight 75.891673 mg
Win Source Part Number 1221592-XTR116UAE4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR116UAE4 CAD Model

Description

Introducing the XTR116UAE4 from Texas Instruments

The XTR116UAE4 is a high-quality, precision current loop transmitter integrated circuit designed and manufactured by the reputable Texas Instruments. This advanced component is specifically engineered to facilitate reliable and efficient 4-20mA signal transmission, which is the industry standard for analog signaling in many industrial control systems.

At the heart of the XTR116UAE4's capabilities is its ability to convert a digital or analog input signal into a current output, ensuring seamless integration with a wide range of sensors and control systems. The device is particularly suited for applications where signal integrity and noise immunity are critical, such as in process control, factory automation, and professional test equipment.

One of the standout features of the XTR116UAE4 is its built-in 5V regulator, which provides power to external circuitry, thus minimizing the need for additional components and simplifying the overall system design. This feature, coupled with its low power consumption, makes the XTR116UAE4 an excellent choice for power-sensitive applications.

The XTR116UAE4 also boasts a high level of accuracy and stability, thanks to its precision voltage reference and low temperature coefficient. This ensures that the device performs consistently over a wide range of temperatures and operating conditions, making it a reliable choice for even the most demanding applications.

Designed with flexibility in mind, the XTR116UAE4 supports a variety of input signal types, including voltage, resistance, and sensor signals. It also offers a loop supply voltage range of 7.5V to 36V, which provides ample headroom for use in systems with varying power supplies. Additionally, the device is equipped with current limit and thermal shutdown features to protect against overcurrent conditions and overheating.

For those looking to integrate the XTR116UAE4 into their designs, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This ensures that engineers can confidently implement the XTR116UAE4 into their projects with the knowledge that they have the backing of a trusted industry leader.

In summary, the XTR116UAE4 from Texas Instruments is a versatile, high-performance current loop transmitter that offers reliability, precision, and ease of use for a broad array of industrial and automation applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9315 $51.2325
115+ $0.8726 $100.3490
180+ $0.8431 $151.7580
260+ $0.7842 $203.8920
335+ $0.7547 $252.8245
415+ $0.7252 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,880 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess