EN
  • EN
  • DE

DS92LV3242TVS

Part No DS92LV3242TVS
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS92LV3241/DS92LV3242 20-85 MHz 32-Bit Channel Link II Serializer / Deserializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169743-DS92LV3242TVS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS92LV3242TVS CAD Model

Description

Overview of the Texas Instruments DS92LV3242TVS

The Texas Instruments DS92LV3242TVS is a robust and high-performance serializer/deserializer (SerDes) product designed to meet the demanding requirements of high-speed data communication in a variety of applications. This device is part of the LVDS (Low Voltage Differential Signaling) family, which is known for its ability to operate at high speeds while maintaining low power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transmission: The DS92LV3242TVS is capable of serializing and deserializing data at rapid speeds, making it an ideal solution for applications requiring fast data throughput.
  • Low Power Operation: Despite its high-speed capabilities, the device is designed to operate with low power consumption, which is critical for energy-sensitive designs.
  • Reduced EMI: The differential signaling technology minimizes EMI, a vital feature for maintaining signal integrity in noisy environments.
  • Compatibility: The DS92LV3242TVS is compatible with other LVDS products, ensuring seamless integration into existing systems or when designing new applications.

Applications

The versatility of the DS92LV3242TVS allows it to be used across a wide range of applications. It is particularly well-suited for use in:

  • High-speed data communication systems
  • Networking equipment such as switches and routers
  • Telecommunication infrastructure
  • Industrial control and automation systems
  • Automotive infotainment and driver assistance systems

Technical Specifications

The DS92LV3242TVS boasts the following technical specifications:

  • Supply Voltage: Operates at a nominal supply voltage for ease of design and integration.
  • Operating Temperature Range: Designed to function across a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: Available in a compact, surface-mount package that is conducive to space-constrained applications.

Overall, the Texas Instruments DS92LV3242TVS is a high-quality SerDes solution that offers reliability, efficiency, and high-speed data transmission capabilities. It is a suitable choice for designers looking to enhance their systems with advanced data communication technology.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess