EN
  • EN
  • DE

XTR108EA/2K5G4

Part No XTR108EA/2K5G4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20MA 2-WIRE TRNSMTR 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP/QSOP
Win Source Part Number 214654-XTR108EA/2K5G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR108EA/2K5G4 CAD Model

Description

The XTR108EA/2K5G4 is a state-of-the-art 4-20mA current transmitter from Texas Instruments, designed for precision sensor signal conditioning. This integrated circuit (IC) is specifically tailored for industrial applications that require high accuracy and reliability in harsh environments.

Key Features

  • High Precision: The XTR108EA/2K5G4 offers exceptional accuracy and low offset, ensuring precise signal conversion and transmission for critical measurements.
  • Integrated Current Source: It includes an on-chip current source for sensor excitation, providing a stable and accurate current for powering sensors.
  • Programmable Gain: Users can adjust the gain settings to match the requirements of various sensors, enhancing the versatility of the device.
  • Burnout Detection: The device features sensor burnout detection which alerts the system in case of sensor failure, thus ensuring system safety and reliability.
  • Temperature Compensation: The XTR108EA/2K5G4 is equipped with temperature compensation capabilities that help maintain accuracy across a wide temperature range.

Applications

The XTR108EA/2K5G4 is ideal for a broad range of industrial applications, including:

  • Process Control Systems
  • Factory Automation
  • Industrial Instrumentation
  • Smart Transmitters
  • Pressure and Temperature Sensors

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XTR108EA/2K5G4 is no exception. It is built to meet the rigorous standards of industrial performance and is packaged in a robust 14-lead TSSOP (Thin Shrink Small Outline Package), ensuring long-term reliability even in the most demanding conditions.

Technical Specifications

Parameter Value
Supply Voltage 7.5V to 36V
Output Current Range 4mA to 20mA
Operating Temperature -40°C to +85°C
Package 14-lead TSSOP

For engineers and designers looking for a reliable solution for their sensor interfacing needs, the XTR108EA/2K5G4 from Texas Instruments offers an unmatched combination of performance, flexibility, and durability.

You May Also Be Interested in

Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3465 $52.0395
8+ $14.2330 $113.8640
11+ $13.7882 $151.6702
15+ $13.3434 $200.1510
20+ $12.8987 $257.9740
26+ $11.5643 $300.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess