EN
  • EN
  • DE

XTR106U/2K5

Part No XTR106U/2K5
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20 MA I-TRANSMITTER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Differential
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1119717-XTR106U/2K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTR106U/2K5 CAD Model

Description

Product Overview: XTR106U/2K5 from Texas Instruments

The XTR106U/2K5 is a precision, low-power, two-wire current transmitter designed by Texas Instruments. This innovative integrated circuit (IC) is specifically engineered to convert a variable input signal into a 4-20mA output current loop, which is the industry standard for signal transmission in many industrial control systems. The XTR106U/2K5 is particularly suitable for sensor-based applications where signal integrity and accuracy are paramount.

This device incorporates a high-quality instrumentation amplifier (INA), a voltage-controlled output current source, and precision voltage references. The INA ensures that the device can accept a wide range of input signals, including those from thermocouples, RTDs, strain gauges, and other low-level signal sources. The onboard voltage references provide stable and accurate reference voltages for the system, enhancing the overall precision of the output signal.

The XTR106U/2K5 supports a wide supply voltage range from 7.5V to 36V, which allows for flexible use in various applications without the need for additional power supplies. Additionally, the IC features a low quiescent current, making it ideal for battery-powered and remote systems where power efficiency is a concern.

Texas Instruments has designed the XTR106U/2K5 with built-in protection features such as thermal shutdown and current limiting to ensure reliable operation under adverse conditions. The device is also highly immune to electromagnetic interference, which is crucial in industrial environments where high levels of noise are common.

The XTR106U/2K5 comes in a compact surface-mount package, the SOIC-14, which allows for efficient use of PCB space. This small form factor, coupled with the low external part count required to configure the device, makes it an excellent choice for space-constrained applications.

Overall, the XTR106U/2K5 from Texas Instruments represents a robust, reliable, and precise solution for converting a variety of input signals into a standardized 4-20mA current loop, making it a valuable component for industrial control systems, process control, and other applications where signal accuracy is essential.

You May Also Be Interested in

Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9163 $59.7489
7+ $16.3416 $114.3912
10+ $15.8309 $158.3090
14+ $15.3203 $214.4842
17+ $14.8096 $251.7632
23+ $13.2776 $305.3848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess