Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Differential
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 036663-XTR101AU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR101AU CAD Model

Description

The XTR101AU is a versatile, high-precision instrumentation amplifier and current transmitter designed by Texas Instruments. This integrated circuit (IC) is engineered to cater to a wide array of industrial applications, including process control, factory automation, and professional-grade measurement systems. The XTR101AU's robust design makes it an ideal choice for environments that demand high accuracy and reliability.

Key Features

  • High Accuracy: The XTR101AU offers exceptional accuracy with a low nonlinearity of ±0.01% max at G = 100, ensuring precise signal processing for critical measurements.
  • Flexible Input: It accepts both voltage and current input signals, providing versatility for interfacing with various sensors and transducers.
  • Two-Wire Current Output: The device is designed for two-wire current loop transmission, supporting 4-20mA current loop outputs which are the industry standard for process control applications.
  • Wide Supply Range: It operates over a wide supply voltage range of 7.5V to 40V, accommodating various power supply configurations and ensuring compatibility with different system designs.
  • Programmable Output: Users can program the output current range and compliance voltage, providing flexibility to tailor the IC to specific application requirements.
  • Low Offset Voltage: The XTR101AU features a low offset voltage, which minimizes error and improves overall system performance.
  • High Impedance Differential Input: This feature allows for direct connection to transducers, minimizing signal distortion and enhancing measurement quality.

Applications

The XTR101AU is suitable for a variety of applications that require high-precision signal conditioning. Its primary uses include:

  • Pressure and temperature transmitters
  • Industrial control systems
  • Remote data acquisition
  • Factory automation equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XTR101AU is no exception. It is built to meet the stringent requirements of industrial environments, ensuring long-term reliability and performance. With the XTR101AU, designers can trust in a product that not only meets but exceeds their signal conditioning needs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Need more? Email Us
ECAD model for AD9944KCPRL
Analog Devices Inc.
Universal LVDT Signal Conditioner | IC LVDT SIGNAL COND 28-PLCC
Lowest to $160.0000
ECAD model for AD698AP
Analog Devices Inc.
LVDT Signal Conditioner | IC LVDT SGNL COND OSC/REF 20SOIC
Lowest to $85.3541
ECAD model for AD598JR
Analog Devices Inc.
IC CCD SIGNAL PROC 10BIT 48LQFP
Lowest to $15.1946
ECAD model for AD9846AJSTZ
Analog Devices Inc.
IC LVDT SGNL COND OSC/REF 20SOIC
Lowest to $103.5933
ECAD model for AD598JRZ
Analog Devices Inc.
Ultra-Low Power, 1-Channel, Capacitance Converter for Proximity Sensing | IC CAP CONV 1CH ULT LP 10MSOP
Lowest to $5.2290
ECAD model for AD7151BRMZ
Analog Devices Inc.
10-BIT CCD SIGNAL PROCESSOR
Lowest to $65.2182
ECAD model for AD9840JST
STMicroelectronics
FLEXINPUT IC FOR AUTOMOTIVE APPL
Lowest to $18.6557
ECAD model for L9966CB-TR
Triad Semiconductor, Inc.
INFRARED RECEIVER IC FOR STEAMVR
Lowest to $1.4721
ECAD model for TS4231

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8992 $87.7984
3+ $36.0198 $108.0594
5+ $34.8942 $174.4710
6+ $33.7686 $202.6116
8+ $32.6430 $261.1440
11+ $29.2661 $321.9271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 840 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention