Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 1.8V
Output Current 150mA
Operating Supply Current 2.05μA ~ 350μA
PSRR 80dB ~ 52dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273113-TPS70918DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS70918
Introduction Date April 05, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS70918DBVR CAD Model

Description

The TPS70918DBVR is a state-of-the-art linear voltage regulator from Texas Instruments, designed to deliver high-performance power management solutions for a wide range of applications. This regulator offers a fixed output voltage of 1.8V, making it an ideal component for systems that require a stable and efficient low-voltage supply.

Key Features:

  • High Accuracy: The TPS70918DBVR provides a precision output with a high accuracy rate, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output stability even when the input voltage is close to the output voltage, enhancing the efficiency of the system.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the application from potential damage caused by excessive heat or current.
  • Reverse Current Protection: This voltage regulator also includes reverse current protection, which prevents current from flowing backward through the device, thus protecting the power source and other components in the circuit.
  • Low Quiescent Current: The TPS70918DBVR operates with a low quiescent current, which is particularly beneficial for battery-powered devices, as it helps in extending battery life.

Applications:

The versatility of the TPS70918DBVR makes it suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Power management for sensors and analog circuits

Packaging and Availability:

The TPS70918DBVR is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB space without sacrificing performance. Texas Instruments provides this regulator as a part of their extensive portfolio of power management solutions, ensuring availability and support for a wide range of industrial and commercial projects.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 2V 300MA SOT23-5
Lowest to $0.5466
ECAD model for RP114N201D-TR-FE
Rohm Semiconductor
IC REG LINEAR 2.5V 1A 8-HTSOP-J
Need more? Email Us
ECAD model for BD25GC0WEFJ-E2
Fairchild/ON Semiconductor
IC REG LINEAR 1.8V 180MA 6-DFN
Need more? Email Us
ECAD model for FAN2558MP18X
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT23-5
Need more? Email Us
ECAD model for RP102N251D-TR-FE
Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8159 $150.9415
255+ $0.7896 $201.3480
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,050 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention