EN
  • EN
  • DE

XTNETC4042PDV

Part No XTNETC4042PDV
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032537-XTNETC4042PDV
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XTNETC4042PDV CAD Model

Description

The XTNETC4042PDV is a cutting-edge integrated circuit developed by the renowned electronics manufacturer Texas Instruments. This product is designed to deliver high-performance solutions for a wide range of applications, including telecommunications, data communications, and industrial automation systems. With its robust feature set and reliable performance, the XTNETC4042PDV is an excellent choice for professionals seeking to enhance their electronic designs.

Key Features

  • High-Speed Data Transfer: The XTNETC4042PDV is engineered to support rapid data transfer rates, making it ideal for applications that require fast and efficient communication.
  • Low Power Consumption: Energy efficiency is a hallmark of this product. Its low power consumption helps to minimize the overall energy footprint of the systems in which it is used, leading to cost savings and environmental benefits.
  • Durability: Texas Instruments is known for its commitment to quality, and the XTNETC4042PDV is no exception. It is built to withstand the rigors of daily use in a variety of challenging environments.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers superior performance and longevity.

Applications

The versatility of the XTNETC4042PDV allows it to be used in numerous applications, including:

  • High-speed networking equipment
  • Telecom infrastructure
  • Data centers
  • Industrial control systems
  • Automated test equipment

Technical Specifications

The XTNETC4042PDV boasts an impressive array of technical specifications that ensure its ability to meet the demands of modern electronic systems:

  • Manufacturer: Texas Instruments
  • Part Number: XTNETC4042PDV
  • Package / Case: Specific packaging details based on order
  • Operating Temperature Range: Specified by Texas Instruments
  • Supply Voltage: Detailed in the datasheet
  • Data Rate: Specified in the product documentation

For more detailed information about the XTNETC4042PDV, interested parties are encouraged to consult the official datasheet and product documentation available on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess