EN
  • EN
  • DE

PJQ4466AP

Part No PJQ4466AP
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description Low Voltage MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085304-PJQ4466AP
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJQ4466AP CAD Model

Description

The PJQ4466AP is a P-Channel MOSFET from Panjit, designed for load switching and power management applications. This MOSFET features a low on-resistance (RDS(on)) and gate charge, reducing conduction and switching losses. The device is available in a SOP-8 package, suitable for surface mounting and efficient heat dissipation. It is designed to be used in applications where a P-channel MOSFET is required for high-side switching or other power control functions.

Applications:

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery management systems
  • High-side switching

Features:

  • Low On-Resistance: Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • Low Gate Charge: Reduces drive power requirements.
  • SOP-8 Package: Suitable for surface mount assembly.
  • P-Channel MOSFET: Designed for high-side switching applications.

Benefits:

  • Improved Efficiency: Lower RDS(on) and gate charge contribute to higher power conversion efficiency.
  • Reduced Heat Dissipation: Lower losses minimize heat generation, simplifying thermal management.
  • Simplified Design: Low gate charge simplifies gate drive circuitry.
  • Compact Footprint: SOP-8 package enables compact designs.
  • Versatile Application: Suitable for a wide range of power management applications.

Additional Details:

The PJQ4466AP P-Channel MOSFET features a low RDS(on) value, ensuring efficient power delivery with minimal energy waste. Its fast switching speed further reduces power losses during switching transitions, optimizing overall system performance. The SOP-8 package offers excellent thermal performance, allowing for efficient heat dissipation and ensuring stable operation even at high power levels.

The device is RoHS compliant, meeting environmental standards for hazardous substances. Its robust design and high-performance characteristics make it an excellent choice for various load switching and power management applications.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess