EN
  • EN
  • DE

XRF6151C

Part No XRF6151C
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105973-XRF6151C
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XRF6151C CAD Model

Description

The XRF6151C is a cutting-edge integrated circuit (IC) developed by the renowned semiconductor manufacturer, Texas Instruments. This high-performance product is designed to cater to a wide range of applications, making it a versatile component in the field of electronics.

Key Features

  • High Precision: The XRF6151C offers exceptional accuracy and stability, making it suitable for sensitive applications where precision is paramount.
  • Low Power Consumption: With energy efficiency in mind, this IC is engineered to operate on minimal power, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Advanced Technology: Utilizing the latest technological advancements from Texas Instruments, this product provides enhanced functionality and performance compared to its predecessors.
  • Robust Design: Designed to withstand harsh conditions, the XRF6151C is built to be durable and reliable, ensuring a long operational lifespan even in challenging environments.

Applications

The versatile nature of the XRF6151C allows it to be employed in a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications equipment
  • Consumer electronics
  • Medical devices

Technical Specifications

The XRF6151C boasts an impressive set of technical specifications that enable it to meet the demands of modern electronic systems:

  • Input Voltage Range: Specified for various operational modes
  • Output Current Capability: Scaled to support a wide range of loads
  • Operating Temperature Range: Suitable for extreme conditions
  • Package Type: Available in multiple package options to fit different assembly requirements

Quality and Support

Texas Instruments is committed to delivering high-quality products. The XRF6151C is backed by rigorous testing and validation to ensure it meets the highest standards. Additionally, customers benefit from Texas Instruments' comprehensive technical support and extensive documentation, simplifying the design-in process and accelerating time to market.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess