EN
  • EN
  • DE

XIO2000

Part No XIO2000
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description XIO2000 PCI Express to PCI Bus Translation Bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1282117-XIO2000
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development, Portable Devices, Consumer Electronics, Communications & Networking, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian XIO2000 CAD Model

Description

The Texas Instruments XIO2000 is a versatile and high-performance PCI Express-to-PCI translation bridge designed for a wide range of applications. Engineered to provide a seamless interface between the cutting-edge PCI Express buses and legacy PCI devices, the XIO2000 is an ideal solution for extending the life of existing PCI-based hardware in modern computing environments.

Key Features

  • PCI Express Interface: Compliant with PCI Express Base Specification, Revision 1.1, the XIO2000 ensures high-speed connectivity and is compatible with newer generation motherboards and systems.
  • PCI Bus Compatibility: The device provides a 32-bit, 33/66 MHz PCI interface, ensuring broad compatibility with traditional PCI devices, making it an essential component for system upgrades.
  • High Throughput: With its efficient protocol translation, the XIO2000 offers high throughput between the PCI Express and PCI buses, maximizing performance for connected devices.
  • Flexible Configuration: It supports both transparent and non-transparent bridging, allowing for a variety of system configurations and use cases.
  • Advanced Power Management: The XIO2000 incorporates power management features that comply with the PCI Power Management Interface Specification, which helps reduce overall system power consumption.

Applications

The XIO2000 is suitable for a diverse array of applications, including industrial automation, test and measurement systems, embedded computing, and data acquisition. Its ability to connect legacy PCI devices to newer PCI Express systems makes it particularly valuable for industries looking to upgrade their computer systems without replacing existing hardware.

Technical Specifications

Some of the technical specifications of the XIO2000 include support for 1-lane 2.5 Gbps PCI Express operation, an integrated SerDes, and a 3.3V I/O signaling environment which is 5V tolerant. The device also features end-to-end data integrity, hot-plug support, and is available in a 209-ball MicroStar BGA package.

Conclusion

The Texas Instruments XIO2000 is a robust and reliable bridge solution that offers backward compatibility for PCI devices, ensuring a smooth and cost-effective transition to newer PCI Express-based systems. Its comprehensive feature set and flexible application range make it a standout product for system integrators and designers looking to maintain legacy device support while benefiting from the performance enhancements of PCI Express technology.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2627 $63.7881
6+ $17.4464 $104.6784
9+ $16.9012 $152.1108
13+ $16.3560 $212.6280
16+ $15.8108 $252.9728
22+ $14.1752 $311.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess