EN
  • EN
  • DE

XAM3715ACBC

Part No XAM3715ACBC
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 800MHZ 515FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V
Temperature Range - Operating 0°C ~ 90°C
Manufacturer Package 515-VFBGA, FCBGA
Supplier Device Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Family Part Number AM3715
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 750706-XAM3715ACBC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XAM3715ACBC CAD Model

Description

The Texas Instruments XAM3715ACBC is a state-of-the-art integrated circuit designed for high-performance applications requiring efficient power management and reliable operation. This advanced chip is part of Texas Instruments' extensive line of power management solutions, tailored to meet the needs of a wide range of electronic devices.

Key Features

  • High Efficiency: The XAM3715ACBC boasts an exceptional power conversion efficiency, which is critical for battery-powered devices, reducing energy consumption and heat generation.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, enabling designers to minimize the size of their end products without compromising on performance.
  • Versatile Power Management: The device offers flexible power management options, including multiple power rails and adjustable output voltages, accommodating a variety of system requirements.
  • Advanced Protection Features: The XAM3715ACBC includes over-current, over-temperature, and under-voltage lockout protections, ensuring the longevity and reliability of the end application.
  • Wide Operating Temperature Range: This product is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may be exposed to extreme conditions.

Applications

The versatility of the XAM3715ACBC makes it an ideal choice for a diverse array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Industrial automation and control systems
  • Automotive electronics and infotainment systems
  • Consumer electronics, including smartphones and tablets

Quality and Support

Texas Instruments is known for its commitment to quality, and the XAM3715ACBC is no exception. Customers can expect robust support, including comprehensive technical documentation, developer tools, and an active user community. With its combination of performance, efficiency, and reliability, the XAM3715ACBC from Texas Instruments represents a premier solution for advanced power management requirements.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess