EN
  • EN
  • DE

WM8044CFN

Part No WM8044CFN
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description ANALG CONS AUDIO/VID / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 22 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 402468-WM8044CFN
Ultra Librarian 3D Model Ultra Librarian WM8044CFN CAD Model

Description

The WM8044CFN is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for its precision and performance in a wide range of applications. Designed with cutting-edge technology, this IC is tailored for demanding environments where accuracy and reliability are paramount.

Key Features

  • High Precision: Built with Texas Instruments' proprietary technology, the WM8044CFN offers exceptional accuracy, making it ideal for applications that require precise measurements.
  • Durability: The robust design ensures that the IC can withstand harsh conditions, ensuring a long operational life and consistent performance.
  • Low Power Consumption: Energy efficiency is at the core of the WM8044CFN, which is designed to operate with minimal power, making it suitable for battery-powered devices.
  • Compact Size: The IC's small footprint allows for integration into space-constrained applications, providing powerful performance without the need for a large physical space.
  • Easy Integration: The WM8044CFN is designed to be easily incorporated into existing systems, with a straightforward interface that simplifies the design-in process.

Applications

The versatility of the WM8044CFN makes it an excellent choice for a variety of applications, including but not limited to:

  • Medical devices
  • Industrial automation
  • Precision instrumentation
  • Aerospace and defense systems
  • Automotive electronics

Technical Specifications

Parameter Value Supply Voltage Specified Range (e.g., 2.7V to 5.5V) Operating Temperature Specified Range (e.g., -40°C to 85°C) Package Type CFN Interface Specified Protocol (e.g., I2C, SPI)

For designers and engineers seeking a reliable and high-performance IC, the WM8044CFN from Texas Instruments stands out as a top choice. Its blend of precision, durability, and low power consumption makes it an invaluable component in a multitude of advanced electronic systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8599 $53.7198
5+ $22.0389 $110.1945
8+ $21.3502 $170.8016
10+ $20.6615 $206.6150
13+ $19.9728 $259.6464
17+ $17.9066 $304.4122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess