EN
  • EN
  • DE

WL1837MODGI

Part No WL1837MODGI
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842285-WL1837MODGI
Ultra Librarian 3D Model Ultra Librarian WL1837MODGI CAD Model

Description

Introducing the WL1837MODGI from Texas Instruments

The WL1837MODGI is a highly sophisticated Wi-Fi and Bluetooth module designed by the renowned semiconductor company, Texas Instruments (TI). This module is part of TI's WiLink 8 family and offers a multi-standard wireless connectivity solution that is ideal for industrial, home and office applications where robustness and high throughput are paramount.

At the core of the WL1837MODGI module is its ability to support 2.4 GHz Wi-Fi in the IEEE 802.11 b/g/n standards, ensuring compatibility with a wide range of devices and network configurations. Furthermore, it also provides Bluetooth and Bluetooth Low Energy (BLE) capabilities, making it a versatile choice for systems that require dual-mode Bluetooth and Wi-Fi connectivity.

The module comes in a compact form factor, which is highly beneficial for designers looking to integrate wireless capabilities into space-constrained applications. Despite its small size, the WL1837MODGI does not compromise on performance, offering high throughput and extended range that are vital for a seamless user experience.

One of the standout features of the WL1837MODGI is its MIMO (Multiple Input, Multiple Output) technology. This allows the module to use multiple antennas to send and receive data, significantly improving communication performance, reducing latency, and enhancing overall wireless network capacity.

Security is a critical aspect of wireless communication, and the WL1837MODGI addresses this concern with robust security protocols, including WPA/WPA2 for secure Wi-Fi connections and the latest encryption standards for Bluetooth connections. This ensures that sensitive data transmitted over the air is well-protected against unauthorized access.

Developers will appreciate the ease of integration offered by the WL1837MODGI module, which is supported by TI's comprehensive software development kits (SDKs). These SDKs provide the necessary tools and documentation to accelerate the development process, allowing for quicker time-to-market for products incorporating this module.

In summary, the WL1837MODGI from Texas Instruments is a powerful and reliable solution for adding wireless connectivity to a wide range of electronic devices. Its combination of Wi-Fi, Bluetooth, and BLE technologies, along with its compact size, robust security features, and strong support infrastructure, make it an excellent choice for developers looking to create connected products.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5069 $81.0138
4+ $33.2365 $132.9460
5+ $32.1978 $160.9890
7+ $31.1592 $218.1144
9+ $30.1206 $271.0854
12+ $27.0046 $324.0552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess