Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series LAA, OptoMOS
Packaging Reel package
Circuit DPST (2 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 15 Ohm
Load Current 170mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 250 V
Mounting SMD
Termination Style Gull Wing
Package 8-SMD (0.300", 7.62mm)
Manufacturer Package 8-Flatpack
Relay Type Relay
Win Source Part Number 778276-LAA127PLTR
Popularity Medium
Supply and Demand Status Limited
Family Name LAA127L
Introduction Date June 19, 2001
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAA127PLTR CAD Model

Description

The IXYS Integrated Circuits Division LAA127PLTR OptoMOS Relay is produced by IXYS Integrated Circuits Division.

  • Circuit: DPST (2 Form A)
  • Package: 8-SMD (0.300", 7.62mm)
  • Termination Style: Gull Wing
  • Load Current: 170mA
  • Voltage Load: 0 to 250 V
  • Series: LAA127L
  • On-State Resistance (Max): 15 Ohm
  • Alternatives: PS7122AL-2A-A, PVT322S-T, ASSR-3220-502E
  • Input Voltage: 1.2VDC
  • Output Type: AC/DC
  • Introduction Date: June 19, 2001
  • EOL Date: 2026
  • ECCN: EAR99
  • Supply and Demand: Limited

You May Also Be Interested in

Vishay
LSOP-8 SSR 1 FORM A CTR>33%
Need more? Email Us
ECAD model for LH1529FP
Panasonic
SSR RELAY SPST-NO 700MA 0-400V
Lowest to $7.8446
ECAD model for AQZ104
Vishay
SMD-6 SSR 1 FORM A
Lowest to $3.2286
ECAD model for LH1540AABTR
Vishay
SMD-8 SSR 2 FORM A
Need more? Email Us
ECAD model for LH1513AAC
Infineon Technologies
Need more? Email Us
ECAD model for LH1523AB
Infineon Technologies
Need more? Email Us
ECAD model for LH1521AB
Vishay
DIP-6 SSR 1 FORM A / Solid State Relay 50mA 1.45V DC-IN 0.12A 350V AC/DC-OUT 6-Pin PDIP
Lowest to $3.3161
ECAD model for LH1540AT
Vishay
Need more? Email Us
ECAD model for LH1500
Vishay
SMD-6 SSR 1 FORM A
Need more? Email Us
ECAD model for LH1550AAB1TR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention