EN
  • EN
  • DE

FERD30H60CG-TR

Part No FERD30H60CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 60V 15A D2PAK  /  Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tape & Reel
Diode Configuration 1 Pair Common Cathode
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 585 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 170 µA @ 60 V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number FERD30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-17691-6,497-17691-2,497-17691-1
Standard Package 1,000
Win Source Part Number 969881-FERD30H60CG-TR
Ultra Librarian 3D Model Ultra Librarian FERD30H60CG-TR CAD Model

Description

The FERD30H60CG-TR is a cutting-edge semiconductor component designed and manufactured by STMicroelectronics, a global leader in the field of electronic components and semiconductors. This product is a Fast Efficient Rectifier Diode (FERD) that offers a combination of low forward voltage drop and high switching speed, making it an optimal choice for a wide range of power efficiency applications.

Key Features

  • Low Forward Voltage Drop: The FERD30H60CG-TR is designed to have a very low forward voltage drop, which enhances the overall efficiency of the system in which it is used by reducing power losses during conduction.
  • High Switching Speed: This diode is capable of very fast switching, which is beneficial for applications that require quick transitions between on and off states, such as switching power supplies and converters.
  • High Reliability: STMicroelectronics has a reputation for producing reliable components, and the FERD30H60CG-TR is no exception. It is built to withstand harsh conditions and provide a long operational life.
  • High Surge Current Capability: The device can handle high surge currents, making it suitable for applications that may experience short bursts of high current.

Applications

The versatility of the FERD30H60CG-TR allows it to be used in a variety of applications. These include:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Free-wheeling diodes in inverter applications
  • Power management systems

Product Specifications

The FERD30H60CG-TR comes in a TO-252 (DPAK) package, which is widely used in the industry for its compact size and thermal efficiency. It supports a repetitive reverse voltage of 600V and a forward continuous current of 30A, making it suitable for high voltage and current applications. Additionally, the device is RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Conclusion

In summary, the FERD30H60CG-TR from STMicroelectronics represents a high-performance solution for designers looking to optimize the efficiency and reliability of their power management systems. With its combination of low forward voltage drop, high switching speed, and robust build quality, this component is poised to deliver exceptional performance in a multitude of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9640 $57.8400
150+ $0.7909 $118.6350
230+ $0.7662 $176.2260
315+ $0.7415 $233.5725
405+ $0.7168 $290.3040
540+ $0.6426 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess