EN
  • EN
  • DE

BG95M3LA-64-SGNS

Part No BG95M3LA-64-SGNS
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CELLULAR SMD / Cellular, Navigation BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
RF Family/Standard Cellular, Navigation
Protocol BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, LTE
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 1.119Mbps
Power - Output 21dBm
Serial Interfaces GPIO, I²C, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.3V
Current - Receiving 1.65mA
Mounting SMD (SMT)
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number BG95
Other Names 2958-BG95M3LA-64-SGNSDKR,2958-BG95M3LA-64-SGNSCT,2958-BG95M3LA-64-SGNSTR
Standard Package 250
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Win Source Part Number 1235690-BG95M3LA-64-SGNS
Ultra Librarian 3D Model Ultra Librarian BG95M3LA-64-SGNS CAD Model

Description

The BG95M3LA-64-SGNS from Quectel is an RF transceiver module and modem that supports various frequencies such as 850MHz, 900MHz, 1.8GHz, 1.9GHz.

  • Protocols: BeiDou, EGDE, Galileo, GLONASS, GPS, GNSS, GSM, and LTE
  • Data Rate: 1.119Mbps
  • Power Output: 21dBm
  • Current Receiving: 1.65mA
  • Voltage Supply: 3.3V ~ 4.3V
  • Packaging: Tape and Reel
  • Standard Package: 250
  • Temperature Range: -35°C ~ 75°C

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $17.3633
Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $352.8572
WIZnet
RF TXRX MODULE WIFI TRACE ANT TH / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Through Hole
Need more? Email Us
Murata Electronics North America
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.4972
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $20.0736
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz Integrated, Chip Surface Mount
Lowest to $15.6739
Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Transceiver Module Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5925 $50.3700
9+ $11.7955 $106.1595
14+ $11.3970 $159.5580
19+ $10.6000 $201.4000
25+ $10.2016 $255.0400
31+ $9.8031 $303.8961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess