EN
  • EN
  • DE

VVLOG365ZCE

Part No VVLOG365ZCE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DGTL MEDIA PROC 338NFBGA / DSP 16bit/32bit 338-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 270MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 85°C (TC)
Win Source Part Number 799253-VVLOG365ZCE
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM365
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian VVLOG365ZCE CAD Model

Description

The VVLOG365ZCE is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor design and production. This precision-engineered product is tailored to meet the high demands of modern electronic applications, providing a robust solution for a variety of industries.

Key Features

  • High Precision: The VVLOG365ZCE offers exceptional accuracy and stability, making it ideal for sensitive applications where precise measurements are critical.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC maintains high performance while minimizing power usage, extending the battery life of portable devices.
  • Versatile Applications: This product is suitable for a wide range of applications, including but not limited to, consumer electronics, automotive systems, industrial controls, and medical devices.
  • Durable Design: Texas Instruments has engineered the VVLOG365ZCE to withstand harsh conditions, ensuring reliable operation even in challenging environments.
  • Advanced Technology: Incorporating the latest technological advancements, this IC delivers superior functionality and performance compared to conventional solutions.

Product Specifications

The VVLOG365ZCE is built with cutting-edge technology, featuring a compact form factor that allows for easy integration into various electronic assemblies. Its specifications are meticulously designed to align with the rigorous standards of Texas Instruments, ensuring compatibility and ease of use across multiple platforms.

Applications

Due to its versatile nature, the VVLOG365ZCE can be employed in an array of devices and systems. Its high-precision capabilities make it particularly useful in applications requiring accurate data logging, signal processing, and real-time monitoring.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the VVLOG365ZCE is no exception. Each unit undergoes stringent testing and quality control measures to guarantee that it meets the company's high standards for performance and durability.

Whether you're developing the next generation of consumer electronics or enhancing the capabilities of industrial machinery, the VVLOG365ZCE from Texas Instruments is an excellent choice for your circuitry needs.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess