EN
  • EN
  • DE

VSP5610RSHR

Part No VSP5610RSHR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 353MSPS 56VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 4
Power (Watts) 426mW
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Case / Package 56-VQFN (7x7)
Win Source Part Number 1101394-VSP5610RSHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSP5610RSHR CAD Model

Description

The VSP5610RSHR is a cutting-edge, high-performance analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is specifically engineered to meet the rigorous demands of high-speed signal processing in advanced industrial, medical, and communication systems.

Key Features

  • High Resolution: The VSP5610RSHR boasts an impressive resolution, providing meticulous detail and accuracy in signal conversion which is critical for applications requiring precise measurements.
  • Fast Sampling Rate: With a swift sampling rate, this ADC is capable of converting analog signals to digital at a rapid pace, ensuring that data acquisition is both timely and reliable for real-time processing applications.
  • Low Power Consumption: Despite its high performance, the VSP5610RSHR is designed for efficiency, with low power consumption that makes it ideal for portable and battery-powered devices.
  • Wide Input Range: The device supports a broad input signal range, offering flexibility in various application environments and compatibility with multiple sensor types.
  • Integrated Features: It includes additional integrated functions that reduce the need for external components, simplifying design and saving on board space.

Applications

The VSP5610RSHR is versatile and can be employed in a variety of applications, including:

  • Medical Imaging Equipment
  • Professional Video Cameras
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Communications Infrastructure

Technical Specifications

Parameter Value Resolution High Sampling Rate Fast Power Consumption Low Input Signal Range Wide

For designers and engineers looking for a reliable and high-quality ADC, the VSP5610RSHR from Texas Instruments is an excellent choice that combines performance with efficiency, making it a valuable component in any high-speed data acquisition system.

You May Also Be Interested in

Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Maxim Integrated
ECG+PPG+BIOZ AFE
Lowest to $68.5285
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $28.1195
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6259 $54.5036
9+ $11.1802 $100.6218
14+ $10.8309 $151.6326
20+ $10.4815 $209.6300
25+ $10.1321 $253.3025
34+ $9.0840 $308.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,153 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess